ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 35V, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
AL LYTIC CAP RADIAL FR SERIES LOW ESR, STD;ROHS;NOPB;NOREFL
CAP ALUM 470UF 20% 35V RADIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 35V, 20%, FR-A SERIES, LIFETIME @ TEMPERATURE: 9000 HRS @ 105°C, RADIAL, 8MM X 22MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 35V RADIAL
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58T1755 | 79AH2091 | EEU-FR1V471L | 39012559 | EEU-FR1V471L |
| Product Name | Aluminum Electrolytic Capacitor, 470Uf, 20%, 35V, Radial; Capacitance Panasonic | Al Lytic Cap Radial Fr Series Low Esr, Std;rohs;nopb;noreflow Rohs Compliant Panasonic | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |