Panasonic Aluminium Capacitors EEUFK1C332L

Description
FK radial elec cap 3300uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 3300uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571341
Aluminium Capacitors 571341
FK radial elec cap 3300uF 16V

FK radial elec cap 3300uF 16V

Supplier's Site
Aluminium Capacitors - 9193401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193401
Aluminium Capacitors 9193401
FK Radial Elec Cap 3300uF 16V

FK Radial Elec Cap 3300uF 16V

Supplier's Site
Aluminum Electrolytic Capacitor, 3300Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R8998 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 16V, 20%, Radial; Capacitance Panasonic
32R8998
Aluminum Electrolytic Capacitor, 3300Uf, 16V, 20%, Radial; Capacitance Panasonic 32R8998
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 16V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 16V, 20%, RADIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24693385 - Radwell International
Willingboro, NJ, United States
Capacitor
24693385
Capacitor 24693385
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 16V, 20%, RADIAL, PRODUCT RANGE: FK SERIES CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS: RADIAL LEADED, DIAMETER: 12.5 MM, PACKAGING:EACH, HEIGHT: 30 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 16V, 20%, RADIAL, PRODUCT RANGE: FK SERIES CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS: RADIAL LEADED, DIAMETER: 12.5 MM, PACKAGING:EACH, HEIGHT: 30 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 571341 32R8998 24693385
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitor, 3300Uf, 16V, 20%, Radial; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers