Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A470SL

Description
CAP ALUM 47UF 20% 100V SMD
Datasheet
Description
CAP ALUM 47UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK2A470SL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK2A470SL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK2A470SL
CAP ALUM 47UF 20% 100V SMD

CAP ALUM 47UF 20% 100V SMD

Supplier's Site
Capacitor - 136903976 - Radwell International
Willingboro, NJ, United States
Capacitor
136903976
Capacitor 136903976
CAPACITOR, SMD, ELECTROLYTIC, 47UF, 100V, 10X10.2 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 47UF, 100V, 10X10.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6730
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6730
CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6731
Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6731
CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 47UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):100V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK2A470SL 136903976 77AH6730
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 47Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details