Cornell Dubilier Aluminum Electrolytic Capacitors CGS612U050R4C

Description
6100µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
6100µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGS612U050R4C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS612U050R4C-ND
Aluminum Electrolytic Capacitors CGS612U050R4C-ND
6100µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 120Hz 2000 Hrs @ 85°C

6100µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS612U050R4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS612U050R4C
Aluminum Electrolytic Capacitors 2002-CGS612U050R4C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitor - 17398357 - Radwell International
Willingboro, NJ, United States
Capacitor
17398357
Capacitor 17398357
ALUMINUM ELECTROLYTIC CAPACITOR 6100UF, 50V, +75, -10%, SCREW, CAPACITANCE:6100UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 6100UF, 50V, +75, -10%, SCREW, CAPACITANCE:6100UF, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - CGS612U050R4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS612U050R4C
Capacitors - Aluminum Electrolytic Capacitors CGS612U050R4C
CAP ALUM 6100UF 50V SCREW

CAP ALUM 6100UF 50V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGS612U050R4C-ND 2002-CGS612U050R4C 17398357 CGS612U050R4C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details