10uF 35V Al Electrolytic Cap, 1.35R ESR, 90mA, 105C, SMD Product overview: EEE-FKV100UAR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 90mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 90mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FKV100UAR can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917873-EEE-FKV100UAR
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEFKV100UAR, PCE4420TR, PCE4420CT, PCE4420DKR
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes
CAPACITOR, ELECTROLYTIC, 10UF, 35V, RADIAL, 20%, SMD, 105C, 4X5.8MM. FREE 2 YEAR RADWELL WARRANTY
Cap Aluminum Lytic 10uF 35V 20% (4 X 5.8mm) SMD 90mA 2000h 105C Automotive T/R
CAP ALUM 10UF 20% 35V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FKV100UAR | 917873-EEE-FKV100UAR | 01X0822 | 24694969 | 590-EEE-FKV100UAR | EEE-FKV100UAR |
| Product Name | SMD 10uF 35V 90mA Capacitor | Aluminum Capacitors - EEE-FKV100UAR | Aluminum Electrolytic Capacitor, 10Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | Capacitor | Cap Aluminum Lytic 10uF 35V 20% (4 X 5.8mm) SMD 90mA 2000h 105C Automotive T/R | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |