CAP POLYMER HYBRID 470UF 25V SMD
CAP ALUM HYB 470UF 20% 25V SMD
HYBRID ALUMINUM ELECTROLYTIC CAPACITOR, 470 F, 20%, 25 V, RADIAL CAN - SMD, 0.014 OHM. FREE 2 YEAR RADWELL WARRANTY
CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.014ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZS1E471P | EEH-ZS1E471P | 136909698 | 82AH0657 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 4.70E8 microF | 470 microF |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Technology | Single-Layer |