Cornell Dubilier Aluminum Electrolytic Capacitors CGS652U050V3C

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS652U050V3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS652U050V3C
Aluminum Electrolytic Capacitors 2002-CGS652U050V3C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CGS652U050V3C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS652U050V3C-ND
Aluminum Electrolytic Capacitors CGS652U050V3C-ND
6500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25mOhm @ 120Hz 2000 Hrs @ 85°C

6500µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 17615034 - Radwell International
Willingboro, NJ, United States
Capacitor
17615034
Capacitor 17615034
ALUMINUM ELECTROLYTIC CAPACITOR 6500UF, 50V, +75, -10%, SCREW, CAPACITANCE:6500F, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 6500UF, 50V, +75, -10%, SCREW, CAPACITANCE:6500F, VOLTAGE RATING:50V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 2002-CGS652U050V3C CGS652U050V3C-ND 17615034
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details