Aluminum Electrolytic Capacitors - SMD 35VDC 100uF 20% Anti-Vibe AEC-Q200
CAPACITOR, 100UF, 35V, ALUMINUM ELECTROLYTIC, SMD, TP SERIES, 8 X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 35V SMD
CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TP Series; Capacitor Terminals:SolderRoHS
| VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TP1V101AV | 136905339 | EEE-TP1V101AV | 26AH6901 |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | SolderRoHS Compliant: Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | ||
| Technology | Single-Layer |