CAPACITOR, 22UF, 63V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:22F, VOLTAGE RATING:63V, ESR:1.2OHM, PRODUCT RANGE:FN SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C, POLARITY:POLAR, OPERATING TEMPERATURE MIN:-55C ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
CAP, 22UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP, 22UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1.2ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM 22UF 20% 63V SMD
| Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 136905926 | 70AH0911 | EEE-FN1J220XP |
| Product Name | Capacitor | Cap, 22Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Capacitance Range | 2.20E7 microF | 22 microF | 22 microF |
| Lead Style | Radial | Radial | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |
| Capacitance Type | Fixed | Fixed |