50V 3300uF Radial Aluminum Electrolytic Capacitor Product overview: ECA-1HHG332 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3300uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, 3300uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HHG332 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 50V, RADIAL; CAPACITANCE:3300 F; VOLTAGE RATING:50V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; PACKAGING:EACH; HEIGHT:35.5MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 20%, 50V, RADIAL; Capacitance:3300µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 3300UF 20% 50V RADIAL
CAP ALUM 3300UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA-1HHG332 | 39056111 | 17T5012 | ECA-1HHG332 | ECA-1HHG332 |
| Product Name | 50V 3300uF Capacitor | Capacitor | Aluminum Electrolytic Capacitor, 3300Uf, 20%, 50V, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3.30E9 microF | 3300 microF | 3300 microF | 3300 microF |