ECQ UA, X-2 MET PP FILM CAPACITOR MOLDED, 275VAC, 2.2UF, +-10%, LS=27.5MM, BLK ST ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 2.2UF 10% 275VAC RADIAL
| Radwell International | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48739540 | ECQ-UAAF225K |
| Product Name | Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Range | 2.2 microF | 2.2 microF |