CAP ALUM 3900UF 20% 16V RADIAL
CAP, 3900UF, 16V, ALU ELEC, RADIAL; Capacitance:3900µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 3900UF, 16V, 12.5X32 MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 3900uF 10000H 12.5x30mm
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1C392L | 73AC9416 | 87501396 | EEU-FS1C392L |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3900Uf, 16V, Alu Elec, Radial; Capacitance Panasonic | Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |