ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; CAPACITANCE:100 F; VOLTAGE RATING:35V; ESR:-; LIFETIME @ TEMPERATURE:2000 HOURS @ 105C. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 35V SMD
CAP ALUM 100UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTORLYTIC CAPACITOR, 100UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK SeriesRoHS Compliant: Yes
CAP ALUM 100UF 20% 35V SMD
| Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 39059040 | EEE-FK1V101XP | EEE-FK1V101XP | 23T0869 | 94W2468 | 590-EEE-FK1V101XP |
| Product Name | Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic | Aluminum Electorlytic Capacitor, 100Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic | CAP ALUM 100UF 20% 35V SMD |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Radial, Can - SMD | Surface Mount Technology; Surface Mount | ||
| Technology | Film Capacitors | Single-Layer |