TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD472KYGNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD472KYGNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD472KYGNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD472KYGNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Single Layer Ceramic Capacitors - 2532801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532801
Single Layer Ceramic Capacitors 2532801
TDK CK45-B3DD472KYGNA

TDK CK45-B3DD472KYGNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532803
Single Layer Ceramic Capacitors 2532803
TDK CK45-B3DD472KYGNA

TDK CK45-B3DD472KYGNA

Supplier's Site
Singapore, Singapore
4700PF 2KV Capacitor
60-CK45-B3DD472KYGNA
4700PF 2KV Capacitor 60-CK45-B3DD472KYGNA
CAP CER 4700PF 2KV RADIAL Product overview: CK45-B3DD472KYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD472KYGNA can be used for catalog matching and distributor lookup.

CAP CER 4700PF 2KV RADIAL Product overview: CK45-B3DD472KYGNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD472KYGNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-181037-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181037-ND
Ceramic Capacitors 445-181037-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

4700pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1359973-CK45-B3DD472KYGNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359973-CK45-B3DD472KYGNA
Capacitors - Ceramic Capacitors 1359973-CK45-B3DD472KYGNA
Win Source Part Number: 1359973-CK45-B3DD472 KYGNA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CK45 Package: Bulk Product Status: Active Features: High Voltage Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Applications: General Purpose Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.551" Dia (14.00mm) Height - Seated (Max): 0.709" (18.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads - Kinked

Win Source Part Number: 1359973-CK45-B3DD472KYGNA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: CK45
Package: Bulk
Product Status: Active
Features: High Voltage
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Applications: General Purpose
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.551" Dia (14.00mm)
Height - Seated (Max): 0.709" (18.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads - Kinked

Buy Now Datasheet
Capacitor - 137163502 - Radwell International
Willingboro, NJ, United States
Capacitor
137163502
Capacitor 137163502
CAPACITOR, RADIAL, CERAMIC DISC, 4700PF, .0047UF, 2KV, 14 MM DIAMETER, 7.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC DISC, 4700PF, .0047UF, 2KV, 14 MM DIAMETER, 7.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - CK45-B3DD472KYGNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3DD472KYGNA
Ceramic Capacitors CK45-B3DD472KYGNA
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site Datasheet
Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk - 71AH3017 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk
71AH3017
Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk 71AH3017
CAPACITOR, CERAMIC DISC, 4700PF, 2KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 4700PF, 2KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CK45-B3DD472KYGNA
CAP CER 4700PF 2KV RADIAL

CAP CER 4700PF 2KV RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD472KYGNA 2532801 60-CK45-B3DD472KYGNA 445-181037-ND 1359973-CK45-B3DD472KYGNA 137163502 CK45-B3DD472KYGNA 71AH3017 CK45-B3DD472KYGNA
Product Name Disc Type Multilayer Ceramic Capacitor Single Layer Ceramic Capacitors 4700PF 2KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors Capacitor, Ceramic Disc, 4700Pf, 2Kv/rad Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Film Capacitors Single-Layer
Applications General Purpose; Commercial Grade Automotive General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details