Panasonic Cap, Alu Elec, 470Uf, 50V, Radial; Capacitance Panasonic EEUFM1H471B

Description
CAP, ALU ELEC, 470UF, 50V, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 470UF, 50V, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 470Uf, 50V, Radial; Capacitance Panasonic - 47AC4906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 50V, Radial; Capacitance Panasonic
47AC4906
Cap, Alu Elec, 470Uf, 50V, Radial; Capacitance Panasonic 47AC4906
CAP, ALU ELEC, 470UF, 50V, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 50V, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 87501001 - Radwell International
Willingboro, NJ, United States
Capacitor
87501001
Capacitor 87501001
ALUMINIUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 470 UF, VOLTAGE: 50 VDC, RADIAL LEADED, TOLERANCE: 20 %, LEAD PITCH: 5 MM, ROHS COMPLIANT, LIFETIME: 5000 HOURS. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, CAPACITANCE: 470 UF, VOLTAGE: 50 VDC, RADIAL LEADED, TOLERANCE: 20 %, LEAD PITCH: 5 MM, ROHS COMPLIANT, LIFETIME: 5000 HOURS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors
Product Number 47AC4906 87501001
Product Name Cap, Alu Elec, 470Uf, 50V, Radial; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers