Panasonic Capacitor EEU-ED2D101S

Description
CAPACITOR, ALUMINUM ELECTROLYTIC, 100 UF, 200 V, 20%, ED-A SERIES, LIFETIME @ TEMPERATURE: 10000 HOURS @ 105C, RADIAL, 18 MM X 20 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR, ALUMINUM ELECTROLYTIC, 100 UF, 200 V, 20%, ED-A SERIES, LIFETIME @ TEMPERATURE: 10000 HOURS @ 105C, RADIAL, 18 MM X 20 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 95656093 - Radwell International
Willingboro, NJ, United States
Capacitor
95656093
Capacitor 95656093
CAPACITOR, ALUMINUM ELECTROLYTIC, 100 UF, 200 V, 20%, ED-A SERIES, LIFETIME @ TEMPERATURE: 10000 HOURS @ 105C, RADIAL, 18 MM X 20 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 100 UF, 200 V, 20%, ED-A SERIES, LIFETIME @ TEMPERATURE: 10000 HOURS @ 105C, RADIAL, 18 MM X 20 MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 95656093
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details