Panasonic Capacitor EEE-FK1E391SP

Description
CAPACITOR, SMD, ELECTROLYTIC, 390UF, 25V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CAPACITOR, SMD, ELECTROLYTIC, 390UF, 25V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 87499328 - Radwell International
Willingboro, NJ, United States
Capacitor
87499328
Capacitor 87499328
CAPACITOR, SMD, ELECTROLYTIC, 390UF, 25V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 390UF, 25V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Case / Package Panasonic - 78Y4829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
78Y4829
Capacitor Case / Package Panasonic 78Y4829
Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Case / Package Panasonic - 82Y0600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
82Y0600
Capacitor Case / Package Panasonic 82Y0600
Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:390µF; Voltage(DC):25V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1E391SP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1E391SP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1E391SP
CAP ALUM 390UF 20% 25V SMD

CAP ALUM 390UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 87499328 78Y4829 EEE-FK1E391SP
Product Name Capacitor Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Solder Leaded Capacitor; Chip Capacitor
Capacitance Range 390 microF 390 microF 390 microF
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers