Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V151GV

Description
CAP ALUM 150UF 20% 35V SMD
Datasheet
Description
CAP ALUM 150UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V151GV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V151GV
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V151GV
CAP ALUM 150UF 20% 35V SMD

CAP ALUM 150UF 20% 35V SMD

Supplier's Site
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6738
Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6738
CAP, 150UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 150UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 136905525 - Radwell International
Willingboro, NJ, United States
Capacitor
136905525
Capacitor 136905525
CAPACITOR, 150UF, 35V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:150F, VOLTAGE RATING:35V, ESR:0.16OHM, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C, POLARITY:POLAR, RIPPLE CURRENT AC:600MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 150UF, 35V, ALU ELEC, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:150F, VOLTAGE RATING:35V, ESR:0.16OHM, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C, POLARITY:POLAR, RIPPLE CURRENT AC:600MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1V151GV 26AH6738 136905525
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 150Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers