CAP ALUM 120UF 20% 100V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 100VDC 120uF 1200mA Polar
CAPACITOR, RADIAL, ELECTROLYTIC, 120 UF, 100 VDC, 10 X 25 MM, 5 MM LS. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS2A121L | EEU-FS2A121L | 127524379 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | ||
| Features | Polarized |