CAP ALUM 2200UF 20% 10V RADIAL
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 2200UF, 10V, 10X22 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 2200uF 10000H 10x20mm
| Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1A222B | 100722708 | EEU-FS1A222B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | ||
| Features | Polarized |