ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 35V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 35V, 20%, BI POLAR / NON POLAR, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 35V RADIAL
| Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48W8249 | 43860599 | ECE-A1VN101U |
| Product Name | Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Radial; Capacitance Panasonic | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |