Panasonic Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J272

Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2700uF 10000H 10x20mm
Datasheet
Description
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2700uF 10000H 10x20mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EEU-FS0J272
Aluminum Electrolytic Capacitors - Radial Leaded EEU-FS0J272
Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2700uF 10000H 10x20mm

Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 2700uF 10000H 10x20mm

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS0J272 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS0J272
Capacitors - Aluminum Electrolytic Capacitors EEU-FS0J272
CAP ALUM 2700UF 20% 6.3V RADIAL

CAP ALUM 2700UF 20% 6.3V RADIAL

Supplier's Site
Cap, 2700Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic - 73AC9346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic
73AC9346
Cap, 2700Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic 73AC9346
CAP, 2700UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2700UF, 6.3V, ALU ELEC, RADIAL; Capacitance:2700µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 87501201 - Radwell International
Willingboro, NJ, United States
Capacitor
87501201
Capacitor 87501201
CAPACITOR, RADIAL, ELECTROLYTIC, 2700UF, 6.3V 10X20 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 2700UF, 6.3V 10X20 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEU-FS0J272 EEU-FS0J272 73AC9346 87501201
Product Name Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors Cap, 2700Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers