Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 680uF 20% ESR 0.068ohm AECQ200
CAP ALUM 680UF 20% 25V RADIAL
CAP, 680UF, 25V, ALU ELEC, RADIAL; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 25V, 105C, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FP1E681 | EEU-FP1E681 | 74AC7123 | 116893514 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Cap, 680Uf, 25V, Alu Elec, Radial; Capacitance Panasonic | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |