CAPACITOR, RADIAL DROP, FILM .3UF, 300,000PF, 400V, 15LS. FREE 2 YEAR RADWELL WARRANTY
ECWF(L), Met Polypropylene Film Cap Radi RoHS Compliant: Yes
CAP FILM 0.3UF 3% 400VDC RADIAL
CAP FILM 0.3UF 3% 400VDC RADIAL
| Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 136894683 | 52W5668 | ECW-F4304HL | ECW-F4304HL |
| Product Name | Capacitor | Ecwf(L), Met Polypropylene Film Cap Radi Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Range | 0.3000 microF | 0.3000 microF | 0.3000 microF | |
| Lead Style | Radial | Radial | ||
| Capacitance Type | Fixed | Fixed | Fixed |