Cornell Dubilier Aluminum Electrolytic Capacitors CGS553U030W4C

Description
55000µF 30V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
55000µF 30V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1432-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1432-ND
Aluminum Electrolytic Capacitors 338-1432-ND
55000µF 30V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 120Hz 2000 Hrs @ 85°C

55000µF 30V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS553U030W4C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS553U030W4C
Aluminum Electrolytic Capacitors 2002-CGS553U030W4C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS553U030W4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS553U030W4C
Capacitors - Aluminum Electrolytic Capacitors CGS553U030W4C
CAP ALUM 55000UF 30V SCREW

CAP ALUM 55000UF 30V SCREW

Supplier's Site
Capacitor - 17587277 - Radwell International
Willingboro, NJ, United States
Capacitor
17587277
Capacitor 17587277
ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 30V, +75, -10%, SCREW, CAPACITANCE:55000F, VOLTAGE RATING:30V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 30V, +75, -10%, SCREW, CAPACITANCE:55000F, VOLTAGE RATING:30V, PRODUCT RANGE:CGS SERIES, CAPACITANCE TOLERANCE:+75%, -10%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦CROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1432-ND 2002-CGS553U030W4C CGS553U030W4C 17587277
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers