CAPACITOR, ALUM. ELECTROLYTIC, 1800UF, 10V, RADIAL, 20%, 105 EG., 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 10V, 20%, RADIAL; Capacitance:1800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 1800UF 20% 10V RADIAL
Cap Aluminum Lytic 1800uF 10V 20% (10 X 20mm) Radial 5mm 2180mA 10000h 105C Bulk
| Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 24694581 | 74R3406 | EEU-FR1A182 | 590-EEU-FR1A182 |
| Product Name | Capacitor | Aluminum Electrolytic Capacitor, 1800Uf, 10V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 1800uF 10V 20% (10 X 20mm) Radial 5mm 2180mA 10000h 105C Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF |
| Lead Style | Radial | Radial | Radial | |
| Capacitance Type | Fixed | Fixed |