11000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
High Capacitance Computer Grade
Win Source Part Number: 1111416-DCMX113M400D
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: DCMX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 8.687" (220.65mm)
Standard Package: 20
Capacitance: 11000 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 1.250" (31.75mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" Dia (76.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
CORNELL DUBILIER Components DCMX113M400DG2B
CAP ALUM 11000UF 20% 400V SCREW
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMX113M400DG2B-ND | 2002-DCMX113M400DG2B | 1111416-DCMX113M400DG2B | DCMX113M400DG2B | |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |