Panasonic Capacitor EEE-HA1V470UP

Description
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35V, 20%, 85C, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35V, 20%, 85C, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 39056235 - Radwell International
Willingboro, NJ, United States
Capacitor
39056235
Capacitor 39056235
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35V, 20%, 85C, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35V, 20%, 85C, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0975 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0975
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0975
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic - 58T9288 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic
58T9288
Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic 58T9288
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:HA Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 39056235 01X0975
Product Name Capacitor Aluminum Electrolytic Capacitor, 47Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Mounting Style Surface Mount Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details