Panasonic Aluminium Capacitors ECA2GM220

Description
Capacitor Al THT Series M 22uF 400V
Request a Quote Datasheet
Description
Capacitor Al THT Series M 22uF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1723793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1723793
Aluminium Capacitors 1723793
Capacitor Al THT Series M 22uF 400V

Capacitor Al THT Series M 22uF 400V

Supplier's Site
Cap, 22Μf, 400V, 20%; Capacitance Panasonic - 85Y4588 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 400V, 20%; Capacitance Panasonic
85Y4588
Cap, 22Μf, 400V, 20%; Capacitance Panasonic 85Y4588
CAP, 22µF, 400V, 20%; Capacitance:22µF; Voltage Rating:400V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 22µF, 400V, 20%; Capacitance:22µF; Voltage Rating:400V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 39051539 - Radwell International
Willingboro, NJ, United States
Capacitor
39051539
Capacitor 39051539
CAPACITOR, 22F, 400V, 20%, CAPACITANCE:22F, VOLTAGE RATING:400V, PRODUCT RANGE:M SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-25°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 22F, 400V, 20%, CAPACITANCE:22F, VOLTAGE RATING:400V, PRODUCT RANGE:M SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-25°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 1723793 85Y4588 39051539
Product Name Aluminium Capacitors Cap, 22Μf, 400V, 20%; Capacitance Panasonic Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 380LX121M250H202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers