Panasonic Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-FK1V152AM

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:16mmRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:16mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4716 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4716
Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4716
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:16mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:16mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V152AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V152AM
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V152AM
CAP ALUM 1500UF 20% 35V SMD

CAP ALUM 1500UF 20% 35V SMD

Supplier's Site
Capacitor - 43861203 - Radwell International
Willingboro, NJ, United States
Capacitor
43861203
Capacitor 43861203
CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 35V, 16X16 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 35V, 16X16 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 49W4716 EEE-FK1V152AM 43861203
Product Name Aluminum Electrolytic Capacitor, 1500Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Capacitor
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 1500 microF 1500 microF 1500 microF
WVDC 35 volts 35 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 337XMPL004YG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details