Cornell Dubilier Aluminum Electrolytic Capacitors DCMC223U075AF2B

Description
22000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 21.4mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 21.4mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3618-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3618-ND
Aluminum Electrolytic Capacitors 338-3618-ND
22000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 21.4mOhm @ 120Hz 2000 Hrs @ 85°C

22000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 21.4mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - DCMC223U075AF2B - 777910-DCMC223U075AF2B - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - DCMC223U075AF2B
777910-DCMC223U075AF2B
Aluminum Capacitors - DCMC223U075AF2B 777910-DCMC223U075AF2B
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777910-DCMC223U075AF 2B Series: DCMC Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 22000μF Tolerance: -10%, +75% Lead Spacing: 0.500" (12.70mm) ESR (Equivalent Series Resistance): 21.4 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: DCMC Categories: Capacitors Dimension: 1.375" Dia (34.93mm) Ripple Current - Low Frequency: 10.8A @ 120Hz Ripple Current - High Frequency: 12.096A @ 10kHz Height - Seated (Maximum): 5.687" (144.45mm) Voltage Rating DC: 75V Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777910-DCMC223U075AF2B
Series: DCMC
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 22000μF
Tolerance: -10%, +75%
Lead Spacing: 0.500" (12.70mm)
ESR (Equivalent Series Resistance): 21.4 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: DCMC
Categories: Capacitors
Dimension: 1.375" Dia (34.93mm)
Ripple Current - Low Frequency: 10.8A @ 120Hz
Ripple Current - High Frequency: 12.096A @ 10kHz
Height - Seated (Maximum): 5.687" (144.45mm)
Voltage Rating DC: 75V
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-DCMC223U075AF2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC223U075AF2B
Aluminum Electrolytic Capacitors 2002-DCMC223U075AF2B
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCMC223U075AF2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
DCMC223U075AF2B
Capacitors - Aluminum Electrolytic Capacitors DCMC223U075AF2B
CAP ALUM 22000UF 75V SCREW

CAP ALUM 22000UF 75V SCREW

Supplier's Site
Capacitor - 17439131 - Radwell International
Willingboro, NJ, United States
Capacitor
17439131
Capacitor 17439131
CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 22000UF, 75V, -10%, 85C, 34.93X42.88 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 22000UF, 75V, -10%, 85C, 34.93X42.88 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 338-3618-ND 777910-DCMC223U075AF2B 2002-DCMC223U075AF2B DCMC223U075AF2B 17439131
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - DCMC223U075AF2B Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers