Panasonic Aluminium Capacitors EEUFK1C272

Description
Panasonic EEUFK1C272 Capacitor
Request a Quote Datasheet
Description
Panasonic EEUFK1C272 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 572322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
572322
Aluminium Capacitors 572322
Panasonic EEUFK1C272 Capacitor

Panasonic EEUFK1C272 Capacitor

Supplier's Site
Aluminium Capacitors - 1073545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1073545
Aluminium Capacitors 1073545
FK radial elec cap 2700uF 16V

FK radial elec cap 2700uF 16V

Supplier's Site
Aluminum Electrolytic Capacitor, 2700Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R8996 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2700Uf, 16V, 20%, Radial; Capacitance Panasonic
32R8996
Aluminum Electrolytic Capacitor, 2700Uf, 16V, 20%, Radial; Capacitance Panasonic 32R8996
ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 16V, 20%, RADIAL; Capacitance:2700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 16V, 20%, RADIAL; Capacitance:2700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24693373 - Radwell International
Willingboro, NJ, United States
Capacitor
24693373
Capacitor 24693373
ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 16V, 20%, RADIAL; CAPACITANCE:2700 F; VOLTAGE RATING:16V; PRODUCT RANGE:FK SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 16V, 20%, RADIAL; CAPACITANCE:2700 F; VOLTAGE RATING:16V; PRODUCT RANGE:FK SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:25MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 572322 1073545 32R8996 24693373
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor, 2700Uf, 16V, 20%, Radial; Capacitance Panasonic Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details