Aluminum Electrolytic Capacitors - SMD 10v 470uf, 8 x 10.2mm,T&R
CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:470 F; VOLTAGE RATING:10V; ESR:0.2OHM; PRODUCT RANGE:TCU SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:3000 HOURS @ 125 C; DIAMETER:8MM ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 10V SMD
CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes
CAP, ALU ELEC, 470UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:0.2ohm; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:TCU Series; Product Length:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-TC1A471UP | 87499508 | EEE-TC1A471UP | 01AC0343 |
| Product Name | Aluminum Electrolytic Capacitors - SMD | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 470Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Capacitance Range | 4.70E8 microF | 470 microF | 470 microF | |
| Lead Style | Radial | Radial | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | ||
| Technology | Single-Layer |