ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 150UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes
CAP ALUM 150UF 20% 35V SMD
CAPACITOR, SMD, ELECTROLYTIC, 150UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 94M7041 | EEE-FP1V151AP | 24694809 |
| Product Name | Aluminum Electrolytic Capacitor, 150Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| WVDC | 35 volts | 35 volts |