ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
CAPACITOR, SMD, ELECTROLYTIC, 470UF, 50V 16X17 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 50V SMD
| Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 53W3680 | 43861175 | EEE-FK1H471AM |
| Product Name | Aluminum Electrolytic Capacitor, 470Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| WVDC | 50 volts | 50 volts |