CAP ALUM 470UF 20% 25V RADIAL
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, 105C, LIHR, 8X20 MM, 3.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 25V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FM1E471L | 24693073 | EEU-FM1E471L | 04M9020 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |