Panasonic Aluminium Capacitors EEUFR1A682

Description
Capacitor Al FR 6800uF 10V 16x25
Request a Quote Datasheet
Description
Capacitor Al FR 6800uF 10V 16x25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083617
Aluminium Capacitors 7083617
Capacitor Al FR 6800uF 10V 16x25

Capacitor Al FR 6800uF 10V 16x25

Supplier's Site
Aluminium Capacitors - 9213460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213460
Aluminium Capacitors 9213460
Capacitor Al FR 6800uF 10V 16x25

Capacitor Al FR 6800uF 10V 16x25

Supplier's Site
Aluminium Electrolytic Capacitor, Fr Series, 6800 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W8010 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Fr Series, 6800 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W8010
Aluminium Electrolytic Capacitor, Fr Series, 6800 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W8010
Aluminium Electrolytic Capacitor, FR Series, 6800 - F, - 20%, 10 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, FR Series, 6800 - F, - 20%, 10 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEUFR1A682 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEUFR1A682
Capacitors EEUFR1A682
6800uF 10V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

6800uF 10V 14mΩ@100kHz ±20% 3.82A@100kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
Capacitor - 24694533 - Radwell International
Willingboro, NJ, United States
Capacitor
24694533
Capacitor 24694533
CAPACITOR ALUM ELEC, 6800UF, 10V, 20%, RADIAL; CAPACITANCE:6800¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:10000 HOUR. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC, 6800UF, 10V, 20%, RADIAL; CAPACITANCE:6800¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:10000 HOUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083617 62W8010 EEUFR1A682 24694533
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Fr Series, 6800 F, 20%, 10 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Capacitors - 1726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details