Aluminum Electrolytic Capacitors - Radial Leaded 10VDC 8200uF 10000H 16x25mm
CAPACITOR, ALUMINUM ELECTROLYTIC, 8200UF 10V, 20%, FS-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL, 16MM X 37MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 8200UF 20% 10V RADIAL
CAP, 8200UF, 10V, ALU ELEC, RADIAL; Capacitance:8200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1A822 | 87501351 | EEU-FS1A822 | 73AC9399 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 8200Uf, 10V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 8200 microF | 8200 microF | 8200 microF | |
| Lead Style | Radial | Radial | ||
| Technology | Single-Layer |