Panasonic Capacitor ECE-A1EN221U

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:25V; PRODUCT RANGE:SU(BI-POLAR) SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; PACKAGING:EACH; ESR:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:25V; PRODUCT RANGE:SU(BI-POLAR) SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; PACKAGING:EACH; ESR:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 43860543 - Radwell International
Willingboro, NJ, United States
Capacitor
43860543
Capacitor 43860543
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:25V; PRODUCT RANGE:SU(BI-POLAR) SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; PACKAGING:EACH; ESR:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; CAPACITANCE:220 F; VOLTAGE RATING:25V; PRODUCT RANGE:SU(BI-POLAR) SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; PACKAGING:EACH; ESR:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1EN221U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1EN221U
Capacitors - Aluminum Electrolytic Capacitors ECE-A1EN221U
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 43860543 ECE-A1EN221U
Product Name Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF
Lead Style Radial Radial
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713208 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details