CAP FILM 1UF 10% 630VDC RADIAL
CAPACITOR POLYESTER FILM, 1UF, 630VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes
CAPACITOR POLYESTER FILM, 1UF, 630VDC, 10%, RADIAL, CAPACITANCE:1F, VOLTAGE RATING:630V, DIELECTRIC TYPE:METALLIZED PET, CAPACITANCE TOLERANCE:± 10%, PRODUCT RANGE:ECQE(F) SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Lingto Electronic Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E6105KF | 49W1689 | 43854615 |
| Product Name | Film Capacitors | Capacitor Polyester Film, 1Uf, 630Vdc, 10%, Radial; Dielectric Type Panasonic | Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET | |
| Capacitance Range | 1 microF | 1 microF | 1.00E6 microF |