Panasonic Aluminium Capacitors EEEFK1H102AM

Description
Panasonic EEEFK1H102AM Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1H102AM Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083960
Aluminium Capacitors 7083960
Panasonic EEEFK1H102AM Capacitor

Panasonic EEEFK1H102AM Capacitor

Supplier's Site
Aluminium Capacitors - 7083960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083960P
Aluminium Capacitors 7083960P
Ecap 1000uF 50V J16 Case FK SMD

Ecap 1000uF 50V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1093249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1093249
Aluminium Capacitors 1093249
Ecap 1000uF 50V J16 Case FK SMD

Ecap 1000uF 50V J16 Case FK SMD

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 50V J16 CASE FK SMD - 70068142 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 50V J16 CASE FK SMD
70068142
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 50V J16 CASE FK SMD 70068142
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 50V J16 CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 50V J16 CASE FK SMD

Supplier's Site
Cap, 1000Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W6935
Cap, 1000Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W6935
CAP, 1000µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:50V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Panasonic - 17AC6752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Panasonic
17AC6752
Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Panasonic 17AC6752
CAP, 1000µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Capacitor - 39059000 - Radwell International
Willingboro, NJ, United States
Capacitor
39059000
Capacitor 39059000
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 20%, 50V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:1000 F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 20%, 50V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:1000 F; VOLTAGE RATING:50V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1H102AM
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1H102AM
1000uF 50V 1.208A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 50V 1.208A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083960 7083960P 1093249 70068142 62W6935 17AC6752 39059000 EEEFK1H102AM
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 1000UF 50V J16 CASE FK SMD Cap, 1000Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 1000Μf, 50V, Smd; Ae Capacitor Case Panasonic Capacitor Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details