Panasonic 470uF 100V Capacitor ECA-2AHG471

Description
470uF 100V Radial Aluminum Electrolytic Capacitor Product overview: ECA-2AHG471 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG471 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470uF 100V Radial Aluminum Electrolytic Capacitor Product overview: ECA-2AHG471 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG471 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 100V Capacitor
58-ECA-2AHG471
470uF 100V Capacitor 58-ECA-2AHG471
470uF 100V Radial Aluminum Electrolytic Capacitor Product overview: ECA-2AHG471 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG471 can be used for catalog matching and distributor lookup.

470uF 100V Radial Aluminum Electrolytic Capacitor Product overview: ECA-2AHG471 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Aluminum Electrolytic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum Electrolytic Capacitors
Capacitors Aluminum Electrolytic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum Electrolytic Capacitors Series: NHG-A Package: Bulk Product Status: Active Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 100 V Lifetime @ Temp.: 2000 Hrs @ 105°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum Electrolytic Capacitors
Series: NHG-A
Package: Bulk
Product Status: Active
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lifetime @ Temp.: 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-2AHG471 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2AHG471
Capacitors - Aluminum Electrolytic Capacitors ECA-2AHG471
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial; Capacitance Panasonic - 96K9219 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial; Capacitance Panasonic
96K9219
Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial; Capacitance Panasonic 96K9219
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 100V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 100V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24695349 - Radwell International
Willingboro, NJ, United States
Capacitor
24695349
Capacitor 24695349
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 100V, 20%, RADIAL, NHG SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 100V, 20%, RADIAL, NHG SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 105C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECA-2AHG471 ECA-2AHG471 96K9219 24695349
Product Name 470uF 100V Capacitor Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 100V, 20%, Radial; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details