CAPACITOR, RADIAL, ELECTROLYTIC, 1800UF, 25VDC, LIHR, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1800UF 20% 25V RAD TH
| Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 24693321 | EEU-FK1E182 |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Range | 1800 microF | 1800 microF |
| Lead Style | Radial | Radial |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive |