Panasonic Aluminium Capacitors EEUFK1C392S

Description
FK radial elec cap 3900uF 16V
Request a Quote Datasheet
Description
FK radial elec cap 3900uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571347
Aluminium Capacitors 571347
FK radial elec cap 3900uF 16V

FK radial elec cap 3900uF 16V

Supplier's Site
Aluminium Capacitors - 9193410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193410
Aluminium Capacitors 9193410
FK Radial Elec Cap 3900uF 16V

FK Radial Elec Cap 3900uF 16V

Supplier's Site
Capacitor - 24693369 - Radwell International
Willingboro, NJ, United States
Capacitor
24693369
Capacitor 24693369
CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF 16V, 20%, FK SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105°C, RADIAL, 16MM X 22MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 3900UF 16V, 20%, FK SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105°C, RADIAL, 16MM X 22MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 3900Uf, 16V, 20%, Radial; Capacitance Panasonic - 32R9001 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3900Uf, 16V, 20%, Radial; Capacitance Panasonic
32R9001
Aluminum Electrolytic Capacitor, 3900Uf, 16V, 20%, Radial; Capacitance Panasonic 32R9001
ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 16V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3900UF, 16V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 571347 24693369 32R9001
Product Name Aluminium Capacitors Capacitor Aluminum Electrolytic Capacitor, 3900Uf, 16V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713241 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers