Radwell International Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
(PRICE/TC) CAP, 0.1µF, 500V, 10%, X7R, 2220; CAPACITANCE:0.1µF; VOLTAGE RATING:500V; CERAMIC CAPACITOR CASE:2220 [5650 METRIC]; CAPACITANCE TOLERANCE:± 10%; DIELECTRIC CHARACTERISTIC:X7R; PRODUCT RANGE:VJ SERIES; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2...
(PRICE/TR) CAPACITOR ALUM ELEC, 330UF, 50V, RADIAL; CAPACITANCE:330 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:50V; LIFE TIME @ TEMPE. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR) CAPACITOR ALUM ELEC, 4700UF, 25V, RADIAL; CAPACITANCE:4700 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:25V; LIFE TIME @ TEM. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR) CAPACITOR CERAMIC 4700PF 1000V, X7R, 5%, 1812; CAPACITANCE:4700PF; CAPACITANCE TOLERANCE:± 5%; CAPACITOR CASE STYLE:1812 [4532 METRIC]; CAPACITOR DIELECTRIC TYPE:CERAMIC; CAPACITOR MOUNTING:SMD; CAPACITOR TERMINALS:SMD; NO. OF PINS:2ROHS COMPLI. FREE 2...
- RADIAL LEADED 390UF 16 VOLTS 20% ALUM ELECTRO. 3.5MMX13MM. FREE 2 YEAR RADWELL WARRANTY
30UF +/-10%, 440V 50/60HZ, PROTECTED C, 10000 AFC. FREE 2 YEAR RADWELL WARRANTY
AEROVOX Components W43A2502M
AEROVOX Components Z23S3720M01N
AEROVOX Components Z73S4024MN
AEROVOX Components Z93S4824PN
ALUMINIUM ELECTROLYTIC CAPACITOR, RADIAL LEADED, THROUGH-HOLE, CAPACITANCE: 1000 UF, VOLTAGE: 63 VDC, LIFETIME: 2000 HOURS, RIPPLE CURRENT: 1.3 A, TOLERANCE: 20 %, OPERATING TEMPERATURE: -40 TO 85 C. FREE 2...
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 35V, 20%, RADIAL; CAPACITANCE:10000¦F; VOLTAGE RATING:35V; PRODUCT RANGE:VR SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:25MM; LEAD SPACING:12.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 35V, 20%, RADIAL, CAPACITANCE 1000 F, VOLTAGE RATING 35V, PRODUCT RANGE PM SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 100V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 100V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 450V, 20%, RADIAL, CAPACITANCE 10 F, VOLTAGE RATING 450V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +100, -10%, AXIAL, CAPACITANCE:20F, VOLTAGE RATING:250V, PRODUCT RANGE:WBR SERIES, CAPACITANCE TOLERANCE:+100%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, LIFETIME @ TEMPERATURE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, RADIAL, CAPACITANCE 2200 F, VOLTAGE RATING 35V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 18MM, LEAD SPACING 7.5MM, ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, RADIAL, CAPACITANCE 2200 F, VOLTAGE RATING 35V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 50V, 20%, RADIAL; CAPACITANCE:2200F; VOLTAGE RATING:50V; PRODUCT RANGE:VZ SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM X 35.5; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2...
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, RADIAL; CAPACITANCE:2200¦F; VOLTAGE RATING:63V; PRODUCT RANGE:VZ SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 100V, 20%, RADIAL, CAPACITANCE 22 F, VOLTAGE RATING 100V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 8MM, LEAD SPACING 3.5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR 2700UF, 35V, 20%, RADIAL, CAPACITANCE 2700 F, VOLTAGE RATING 35V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 25V, 20%, RADIAL, CAPACITANCE 3300 F, VOLTAGE RATING 25V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 35V, 20%, RADIAL, CAPACITANCE 3300 F, VOLTAGE RATING 35V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR 330UF 25V 20%, SMD, FULL REEL, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:330 F, VOLT RATING:25V, ESR, PRODUCT RNG:WT SERIES, PACKAGING:TAPE & REEL, LIFETIME @ TEMP:2000 HOURS...
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 35V, 20%, RADIAL, CAPACITANCE 330 F, VOLTAGE RATING 35V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, RADIAL, CAPACITANCE 330 F, VOLTAGE RATING 63V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 10V, 20%, RADIAL; CAPACITANCE:3900¦F; VOLTAGE RATING:10V; PRODUCT RANGE:PW SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; LEAD SPACING:5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 25V, 20%, RADIAL, CAPACITANCE 4700 F, VOLTAGE RATING 25V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 50V, 20%, RADIAL, CAPACITANCE 4700 F, VOLTAGE RATING 50V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 20MM, LEAD SPACING 10MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR 50UF, 50V, +150, -10%, AXIAL, CAPACITANCE:50UF, VOLTAGE RATING:50V, PRODUCT RANGE:WBR SERIES, CAPACITANCE TOLERANCE:+150%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, LIFETIME @ TEMPERATURE:-, ESR:7.7OHM ROHS COMPLIANT: YES. FREE 2 YEAR...
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, 20%, RADIAL, CAPACITANCE 6800 F, VOLTAGE RATING 50V, PRODUCT RANGE VR SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 25MM, LEAD SPACING 12.5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR, 10000UF, 50V, 20%, RADIAL, CAPACITANCE 10000 F, VOLTAGE RATING 50V, PRODUCT RANGE KW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 25MM, LEAD SPACING 12.5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 10V, 20%, RADIAL, 16.5X12.5MM, LS=5MM, 105C. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 63V, 20%, RADIAL, CAPACITANCE 1000 F, VOLTAGE RATING 63V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 100V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 100V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 450V, 20%, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 450V, PRODUCT RANGE PZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 18MM, LEAD SPACING 7.5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V, 20%, 12.5X20MM, LS=5MM, RADIAL . FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 50V, 20%, RADIAL, CAPACITANCE 180 F, VOLTAGE RATING 50V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 8MM, LEAD SPACING 3.5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 10V, 20%, RADIAL, 20%, 10X16MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 10V, 20%, RADIAL, FULL REEL, CAPACITANCE:2200 F, VOLT RATING:10V, PRODUCT RNG:VZ SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:10MM, LEAD SPACING:5MM ,ROHS COMPLIANT: YES, SUPPLIE. FREE...
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 10%, RADIAL, CAPACITANCE 220 F, VOLTAGE RATING 100V, PRODUCT RANGE KL SERIES, CAPACITANCE TOLERANCE 10%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, RADIAL, CAPACITANCE 220 F, VOLTAGE RATING 100V, PRODUCT RANGE KZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, ESR,ROHS...
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 100V, 20%, RADIAL, CAPACITANCE:220 F, VOLT RATING:100V, PRODUCT RNG:VR SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, PACKAGING:CUT TAPE, ESR:- ,ROHS COMPLIANT: YES, SUPPLIE. FREE 2...
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 50V, 20%. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, 20%, RADIAL, FULL REEL, CAPACITANCE:22 F, VOLT RATING:450V, PRODUCT RNG:VZ SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, PACKAGING:TAPE & REEL,ROHS COMPLIANT: YES, SUPPL. FREE...
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 50V, 20%, RADIAL, FULL REEL, CAPACITANCE:330 F, VOLT RATING:50V, PRODUCT RNG:PM SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, PACKAGING:TAPE & REEL,ROHS COMPLIANT: YES, SUPPL. FREE...
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 450V, 20%, RADIAL, CAPACITANCE 4.7 F, VOLTAGE RATING 450V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL, FULL REEL, CAPACITANCE:4700 F, VOLT RATING:10V, PRODUCT RNG:PW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, LEAD SPACING:7.5MM ,ROHS COMPLIANT: YES, SUPPL. FREE...
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 200V, 20%, RADIAL, CAPACITANCE 470 F, VOLTAGE RATING 200V, PRODUCT RANGE PT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 22MM, LEAD SPACING 7.5MM, ESR,...
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL, FULL REEL, CAPACITANCE:470 F, VOLT RATING:35V, PRODUCT RNG:VZ SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:10MM, PACKAGING:TAPE & REEL,ROHS COMPLIANT: YES, SUPPL. FREE...
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 63V, 20%, RADIAL, CAPACITANCE 470 F, VOLTAGE RATING 63V, PRODUCT RANGE UPW SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 10V, 20%, 105C, LEAD SPACING: 2.5MM, 6.3X7MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 250V, 20%, RADIAL, CAPACITANCE 47 F, VOLTAGE RATING 250V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 12.5MM, LEAD SPACING 5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 10%, RADIAL; CAPACITANCE:47F; VOLTAGE RATING:35V; PRODUCT RANGE:KL SERIES; CAPACITANCE TOLERANCE: 10%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:8MM; LEAD SPACING:3.5MM; HEIGHT:11.5MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 400V, 20%, 105C, LEAD SPACING: 7.5MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, RADIAL, CAPACITANCE 47 F, VOLTAGE RATING 50V, PRODUCT RANGE KZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR, 560UF, 250V, 20%, RADIAL, CAPACITANCE 560 F, VOLTAGE RATING 250V, PRODUCT RANGE PT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 22MM, LEAD SPACING 10MM, HEIGHT...
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 25V, 20%, RADIAL, 10X20 5LS, LIHR. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, HRS @ 105C,1000UF, 25V, 20%, RADIAL, CAPACITANCE 1000 F, VOLTAGE RATING 25V, PRODUCT RANGE KA SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING...
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 80V, 56UF, 10X15, 20%. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 820UF, 16V, 20%. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, LEADED, 450VOLTS, 33UF, 12.5 X 31.5 MM, 20%. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, SMD, 330 UF, 10 V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, SMD, 50V, 33UF, 20%, 6.3X7.7 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, UWT SERIES, SMD, 330 UF, 16 VDC, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
ASC Components X363-.022-5-400
ASC Components X388S TJ07
CAP 8µF 440V 4 16 26 09 29. FREE 2 YEAR RADWELL WARRANTY
CAP CER 0.22UF 500V X7R 2225, 0.22 F 10% 500V CERAMIC CAPACITOR X7R 2225 (5763 METRIC). FREE 2 YEAR RADWELL WARRANTY
CAP, ALU ELEC, 2200UF, 25V, RAD, CAPACITANCE 2200 F, VOLTAGE RATING 25V, PRODUCT RANGE VHT SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 16MM, LEAD SPACING 7.5MM, HEIGHT 31.5MM,...
CAPACITOR .01 MFD 600WVDC 10%. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR .05UF 600VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR .68MFD 600VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 20 MFD 450 VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 20MFD 370VAC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 20MFD 480VAC 10%TOL (50 MIN). FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 20UF 330VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 24UF 480V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 250VAC 13UF MOTOR RUN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 2PIN 2ND 50VDC 50MFD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 35UF 370V 60HZ 70C NO PCBS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 370V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 370VAC 50/60HZ 10UF 70C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 370VAC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 90UF 370VAC 50/60HZ NO PCB. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELEC 150UF 25V 20%, SMD, CAPACITANCE:150 F, CAPACITANCE TOLERANCE: 20%, CAPACITOR DIELECTRIC TYPE:ALUMINIUM ELECTROLYTIC, CAPACITOR MOUNTING:SMD, CAPACITOR TERMINALS:SMD, DIAMETER:8MM, HEIGHT:10MM, NO. OF PINS:2 ,ROHS COMPLIANT: YES, SUPPL. FREE...
CAPACITOR ALUM ELEC 2700UF, 50V, 20%, RADIAL; CAPACITANCE:2700¦F; VOLTAGE RATING:50V; PRODUCT RANGE:HE SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:40MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
CAPACITOR ALUM ELEC 33UF, 50V, RADIAL; 8X8MM CAPACITANCE:33 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:50V; LIFE TIME @ TEMPE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELEC, 820UF, 63V, 20%, RADIAL, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 10000UF, 25V, 20%, RADIAL; CAPACITANCE:10000¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:25V; LIFE TIME @ TEMPERATURE:2000 HO. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 1000UF, 10V, 20%, RADIAL; CAPACITANCE:1000¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:20000 HOU. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 100UF, 420V, 20%, RADIAL; CAPACITANCE:100¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:420V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 1500UF, 50V, 10%, RADIAL; CAPACITANCE:1500¦F; CAPACITANCE TOLERANCE:¦ 10%; VOLTAGE RATING:50V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 3300UF, 10V, 20%, RADIAL; CAPACITANCE:3300¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:5000 HOUR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 330UF, 16V, 20%, RADIAL; CAPACITANCE:330F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:16V; LIFE TIME @ TEMPERATURE:2000 HOURS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 33UF, 25V, 20%, SMD; 6.3 X 3.95MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 33UF, 80V, 20%, RADIAL; CAPACITANCE:33F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:3000 HOURS @ 10. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 47UF, 400V, 20%, RADIAL; CAPACITANCE:47¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:5000 HOURS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 820UF, 63V, 20%, RADIAL, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUMINUM ELECTROLYTIC, 150UF, 420V, 20%, RADIAL 22 X 40. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR FILM, 0.1 F, 200V, 400V, POLYESTER, AXIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR HIGH TEMPERATURE ALUMINUM ELECTROLYTIC 33UF 450V 20% 105 DEGREE C RADIAL LEAD, (16.00MM X 25.00MM). FREE 2 YEAR RADWELL WARRANTY
CAPACITOR HIGH TEMPERATURE ALUMINUM ELECTROLYTIC 4700UF 25V 20% 105 DEGREE C RADIAL LEAD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLY FILM 50VDC 3.0MFD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLY FILM 50VDC 4.0MFD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLYESTER FILM 400VDC .68MFD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLYESTER FILM FILM 0.68UF 10%, 50V; CAPACITANCE:0.68¦F; VOLTAGE RATING:50V; DIELECTRIC TYPE:FILM / FOIL PET; CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:WMF SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED ROHS COMPLIANT: YES.
CAPACITOR POLYPROPYLENE PP FILM 5UF, 100V, 10%, AXIAL; PRODUCT RANGE:V-735P SERIES; CAPACITANCE:5 F; CAPACITANCE TOLERANCE:10%; CAPACITOR DIELECTRIC T. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TYPE FP 1500MFD 50VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR WP068A 1500U 50V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 10UF, 370V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 2.2UF, 250V, RADIAL LEADED, 5X12.5MM DXH, 105 DEGREES C MAX TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 2200UF, 50VDC, 20%, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 225 UF, 250 VDC, AXIAL, BLUE, ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 250MFD, 50VDC, 85DEG C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 370 / 440 VOLT, 80/10 MFD, 2.5 X 6.25 INCH. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 370 VAC, 1.25 INCH OVAL, WITH MAPP FILM, WITH EPOXIDIZED SOYBEAN OILS, . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 4.7UF, 35 VDC, 20-% TOL, 20+% TOL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 7.5 UF +- 10%. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 82UF, 100V, 20%, RADIAL, 10MM X 20MM, ALUMINUM ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELEC 220UF, 350V, 20%, RADIAL, CAPACITANCE 220 F, VOLTAGE RATING 350V, PRODUCT RANGE VZ SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 22MM, LEAD SPACING 10MM, HEIGHT...
CAPACITOR, ALUM ELEC 470UF, 25V, 20%, RADIAL, CAPACITANCE 470 F, VOLTAGE RATING 25V, PRODUCT RANGE PM SERIES, CAPACITANCE TOLERANCE 20%, CAPACITOR TERMINALS RADIAL LEADED, DIAMETER 10MM, LEAD SPACING 5MM, HEIGHT...
CAPACITOR, ALUM ELEC, 2200UF, 25V, RADIAL, 20%, 18X15MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT, 2.2UF, 35V, 20%, SMD, 4MM X 5.4MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT, 47UF, 35V, 20%, SMD, RADIAL CAN, WZ SERIES, -55 C, ROHS COMPLIANT YES, 6.3X8.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT, RADIAL, 150UF, 25V, 20%, 3.5LS, LIHR, 8X11.5MM . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT, RADIAL, 390UF, 10V, 20%, L/S 5MM, LIHR, 10X12.50 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM ELECT, RADIAL, 820UF, 25V, 10X16, LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUM. ELECTROLYTIC, 50V, 1000UF, LIHR, RADIAL, 16X25MM, 7.5LS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINMUM ELECTROLYTIC, 2700 UF, 6.3 V, RADIAL, 12.5 X 27 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 10000UF, 16V, 20%, RADIAL, VR SERIES, 20X31MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 63V, UVZ SERIES, 20%, LIFETIME @ TEMPERATURE:1000 HRS @ 105C, RADIAL 16MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 25V, RADIAL; 18X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 100V, 20%, RADIAL, VZ SERIES, 10X20MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 16V, 20%, SMD, 8X10.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 50V, 20 %, UKZ SERIES, LIFETIME @ TEMPERATURE: 1000 HOUR @ 85C, RADIAL, 12.5 X 20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 50V, 20%, RADIAL, PM SERIES, 8X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 50V, 20%, SMD, RADIAL, UR SERIES, 85 C -40 C, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1200UF, 16V, 20%, RADIAL, LEADED, POLAR, 5000 HRS @ 105C, THROUGH HOLE, LEAD SPACING 5MM, 12.5X21.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 120UF 50V, 20%, UPW SERIES, LIFETIME @ TEMPERATURE:5000 HRS @ 105C, RADIAL 10MM X 12.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF 35V, 20%, UUD SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105C, SMD 8MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 16V, 10%, RADIAL, 8X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 420V, 20%, RADIAL, 18X35.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 180UF 100V, 20%, UHE SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL. 18MM X 15MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 2200UF 35V, 20%, UPW SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 105°C, RADIAL 16MM X 31.5MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF, 10V, 20%, RADIAL, BI-POLAR, 8X13MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF, 50V, 20%, RADIAL, FULL AMMO PACK 500 EA.,, VZ SERIES, 10X12.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 22UF 100V, 20%, UUR SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, SMD, 8.3MM X 8.3MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 63V, 20%, UHE SERIES, 12.5X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 35V, 20%, 16X27MM, 7.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 4.7UF 35V, 20%, UUQ SERIES, LIFETIME @ TEMPERATURE: 1000HRS @ 105C, SMD 4.3MM X 4.3MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 50V, 20%, URZ SERIES, LIFETIME @ TEMPERATURE: 1000 HRS @ 105°C, RADIAL, 16MM X 16MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF, 16V, 20%, RADIAL, HE SERIES, 8X15MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF, 16VDC, 140MA, RADIAL LEADS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 47UF, 35V, 20%, RADIAL, 8X11.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 560 UF 50V, 20%, UHW SERIES, LIFETIME @ TEMPERATURE: 10000 HOURS @ 105C, RADIAL, 12.5 MM X 20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF, 63V, 20%, RADIAL, LIFE TIME @ TEMPERATURE:5000 HOURS, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF, 400V, 20%, RADIAL, PZ SERIES, 12.5X40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 4.7UF, 100V, 20%, 6.5X14MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 4.7UF, 450V, 20%, 13X22MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 75UF, 100V, 20%, 10X42MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1000UF, 16V, L/S 5MM, 20%, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1800UF, 50V, 18X31.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 2200UF, 6.3V, 20%, 10X20MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 2700F, 10V ,105C, 16.00MM X 22.00MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 3.3UF, 200V, 20%, 10X14MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 3300UF, 35V, 20%, 36MMX16MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 3300UF, 6.3UF, 20%, 10X25MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 330UF, 80V, 20%, 12.5X37.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 4.7UF, 400V, 20%, 10 X 14MM, LEAD SPACE 5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 680UF, 63V, LIHR, 105C, 18X20 MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 680UF, LEAD SPACE 3.5MM, 16V, 8 X 16.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 47UF, 16VDC, 6.3 X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 500V, 4.7UF, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SURFACE MOUNT, 150UF, 16V, 6.3 X 7.7 X 6.6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM, 270 UF, 20%, 63 V, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 6.8UF, 63V, 20%, 6.5X13MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, FILM, .47UF, 5%, 400VDC,METALIZED POLYPROPYLENE, 12.7X31.8MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, METALIZED POLYPROPYLENE FILM, .047UF, 400VDC,6X17.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, METALLIZED POLYPROPYLENE, .01UF, 100VDC, 5%, 4X11.1MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC DISC, RADIAL, 2.2NF 2200PF .0022UF, 440 VAC, K4000, 20%, RADIAL, 13 MM DIAMETER, 7.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC DISC, RADIAL, 4700PF 4.7NF .0047UF, - 20%, Y5U, 300 VAC, 18 MM DIAMETER, 14.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 10000UF, 35V, RADIAL, 20%, LS 10MM, 105C, 22X50 MM 105C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 10UF, 400V, RADIAL, 20%, 105 DEG, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 15UF, 35V, 20%, SMD, 6.3MM X 5.50MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 220UF, 25V, RADIAL, 20%, SMD, 105C, 8X10MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 3300UF, 10V, 20%, RADIAL, LS 7.5MM, 105 C, 16X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 390UF, 35V, RADIAL, 20%, LS 5MM, LIHR, 105 C, 10X16MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 390UF, 63V, 20%, RADIAL, 105C, 18X16.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 470UF, 35 VDC, LIHR, RADIAL, 10X20MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 6.8UF, 25V, LOW IMPEDANCE, 20%, 105C, SMD, 4X5.4MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 68UF, 25V, 20%, RADIAL, 105C, L/S 3.5MM, 8MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, RADIAL, 1000UF, 100V, 20%, LIHR, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, RADIAL, 470UF, 35V, 12.5X12.5MM . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, RADIAL, LIHR, 330UF, 100V, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, SMD, 470UF, 10V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, METAL, 400 V, 250 WATT, 15 UF, 90`C, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, METALLIZED POLYPROPYLENE, CAN, QUICK CONNECT, 15UF, 10%, 370 VAC, 50/60HZ, 48.5X74X73 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, METALLIZED POLYPROPYLENE, CAN, QUICK CONNECT, 5UF, 440 VAC, +/-10%, -40 C, 70 C, 33X55X73 MM OVAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, MPP FILM, 370 VAC, 50/60 HZ, ROUND TYPE, 1.75 INCH, WITH EPOXIDIZED SOYBEAN OIL, STANDARD INTERNAL DESCRIPTION. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, OVAL, MH BALLAST 1000W PS, 24MF, 480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 100UF, 100 VDC, LIHR, 16X15 MM, 7.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELEC, 680UF, 6.3V, LIHR, 10X12.5 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECT, 220UF, 50V, LIHR, 10X20MM, TAPE/REEL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 1200UF, 35V, 12.5X27 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 1500UF, 16V, 20%, 105C, L/S 5MM, LIHR, 10X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 470UF, 50V, LIHR, UPJ SERIES, 18X15MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 47UF, 400V, 105C, 16X25 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 8200UF, 10V, 16X35.5 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000U, 63V, 16 X 27MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 10V, 10X16 MM, LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 100UF, 160V, 20%, 105C, 12.5X 25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 100UF, 50 VDC, 20%, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 120UF, 35V, LIHR, 8X15MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1500UF, 35V, LIHR., 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1800 UF, 35 UF, 18 X 25 MM, 25 MOHMS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1UF, 250V, 20%, 8X12.50MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 220UF, 16V, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 220UF, 25V, 20%, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 22UF, 450V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2700UF, 35V, 20%, 16X27 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 3.3UF, 250V, 105C, 8X12 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 3300UF, 10V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 330UF 50V, 20%, 105C, 12.5X14 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 33UF 63V, 20%, 105C, 6.3X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 4.7UF, 400V, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 100V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 470UF, 63V, 20%, 16X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 560UF, 63V, 20%, LIHR, 12.5X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 6800UF, 35V, 20%, 20X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROYTIC, 120UF, 25V, 6.3X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECT, 470UF, 16V, LIHR, 10X12.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTCI, 330UF, 10V, 6.3X11 MM, 2.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC , 470UF, 100V, UPS SERIES, LIHR, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000 UF, 50V, LIHR, 16X31.5 MM, 7.5 LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 10000UF, 16V, 18X35MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 10000UF, 50V, 25X50 MM, 12.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF 35V 16X15 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF 35V, 105 DEG, 12.5X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 16V, LIHR, 10X20 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 25V, 10X20 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 25V, 16X15MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 35V 12.5X20 MM 5LS, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 35V 12.5X20 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 35V, LIHR, 12.5X25MM 5LS, AMMO PACK. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, 105C, 12.5X25 MM, AMMO PACK. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, 12.5X25MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, LIHR, 16X25 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, LIHR, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 50V, LIHR, 16X25MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 6.3VDC, 8X15MM, 105°C, LOW IMPEDENCE, HIGH RIPPLE, 2000 HOUR, 20%, 3.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 63V, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 100V, 12.5X20 MM, LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 25V, 10X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 63V, 8X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 63V, LIHR, 10X12.5 MM, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 63V, LIHR, 10X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 200V, 8X11.5 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 250V, 20%, 10X12.5MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 400V, 16X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 10V, 5600UF, LIHR, 18X20MM, 5LS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1200F, 35V, LIHR, 12.5X31.5 MM, 5 LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1200UF, 35V, LIHR, 16X20MM, 7.5LS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 200V, 20%, 10X42 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 400V, 16X35.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 450V, 18X40 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 120UF, 63V, 105C, 12.5X16.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1400UF, 25V, 18X55MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 150 UF, 63 VDC, 10 MM X 25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1500UF, 10V, LIHR, 10X16MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1500UF, 16V, LIHR, 12.5X20 MM, AMMO PACK. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1500UF, 25V, LIHR, 12.5X25MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1500UF, 50V, 16 X 31.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 35V, 10X12.5MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 35V, LIHR, 8X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 150UF, 50V, LIHR, 10X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 16V, 1200UF, 105C, 10X20 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 16V, 4700UF, LIHR 105C, 16X31.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 180 UF, 450 V, 18 X 46 MM.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1UF, 450V, 10X12.5MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 100V, 22X40 MM 12.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 10V, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 10V, 18X15 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 16V, 105C, 16X20 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 16V, 20%, 16X15 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 25V, 85C, 12.5X27 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 35V, 105C, 18X20 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 63V, 20%, 18X35 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, 105C, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, 105C, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, 105C, LIHR, 8X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, LIHR, 8X15 MM 3.5LS, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 35V, LIHR, 8X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 50V, 105C, 12.5X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 50V, 20%, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 50V, 20%, LIHR, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 63V, LIHR, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 22UF, 100V, LIHR, 8X11.5 MM 3.5LS, AMMO-PACK. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 22UF, 350V, 16X25MM, 105 C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 22UF, 400V, 85 C, 18X15MM, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 22UF, 63V, LIHR, 6.3X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 250V, 100UF, 105C, 16X31.5 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 270UF, 63V, LIHR, 16X15MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330 UF, 10 V, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330 UF, 100 VDC, 16 MM X 25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 3300µF, 35V, ± 20%, 18X35MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 3300UF, 10V, 12.5X22MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 3300UF, 16V, 18X16.5 MM, 7.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 3300UF, 50V 18X35 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 3300UF, 50V, 18X35.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 100V, 85C, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 25V, LIHR, 8X11.5 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 35V, 20%, LIHR, 8X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 35V, LIHR, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 63V, 105 C, 20%, 12.5X15MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 100V, LIHR, 10X12.5MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 450V, 16X37.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 35V, 220UF, LIHR, 10X12.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 3900UF, 16.0MMX21.50MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 390UF, 20%, 63V, 18X15 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4.7UF, 200V, LIHR, 10X12.5 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4.7UF, 350V, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4.7UF, 400V, 105C, 10X14.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4.7UF, 400V, 10X14MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 47 UF, 50 VDC, 10X12.5 MM 5LS, NONPOLAR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 16V, 16X25 MM 105* LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 16V, 16X25 MM, LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 25V, 16X25MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 4700UF, 35V, 18X35.5 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 16V, LIHR, 10X12.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, LIHR, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 35V, LIHR, 12.5X15 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 63V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 10V, 4X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 25V, 10X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 63V, LIHR, 8X12 MM, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 63V, LIHR, 8X12 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 5.6UF, 250V, 8X13.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 50V, 1200UF, LIHR, 18X25 MM, 7.5 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 50V, 150UF, 10X12.5MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 50V, 4700UF, 25X30 MM, 20%, 12.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 50V, 680UF, LIHR, 16X20 7.5LS . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 560 UF, 63 V, 18X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 560UF, 35V, 16X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 560UF, 35V, LIHR, 12.5X20MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 560UF, 63V, LIHR, 18X21 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 56UF, 100V, 10X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 6.3V, 100UF, 5X11 MM 2MM LS . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 63V, 120UF, LIHR, 10X16 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 63V, 220UF, 10X16 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 640UF, 25V, 13X42MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 6800UF, 25V, 18X36 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 100V, LIHR, 18X35.5 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, 10X12.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, 20%, 8X15 MM 3.5 MM LEADSPACING, LIHR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, LIHR, 8X15 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, LIHR, 8X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 10V, LIHR, 8X15MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 35V, 20%, LIHR, 12.5X20 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 680UF, 35V, LIHR, 12.5X20 MM, AMMO PACK. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 50V, LS 3.5MM, LIHR, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 63V, 8X13 MM, 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 820UF, 25V, LIHR, 16X15MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 820UF, 35V, 18X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 10V, 5600UF, 16X35.5 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 120UF, 50V, 20%, 10X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 180UF, 100V, 105C, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 3300UF, 10 VDC, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 82UF, 35V, 6.3X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELETROLYTIC, 1200UF, 6.3V, 105C, 12.5X16.5 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, 400F, 2.5V, SNAP IN, 35X64 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUM ELEC, 150UF, 35V, 20%, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC , 220UF 50V, 20%, 105C, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 4.7UF, 400V, 20%, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 470 UF,10 VDC, 210 MA, 20 %, UUQ SERIES, 8 X 8.3 X 10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 470UF, 25V, 20%, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 47UF, 35 VDC, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, .33UF, 50V 4X4.6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 100UF, 50V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 10UF, 25V, BI-POLAR NON-POLAR, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 6.3V, 20%, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 15UF, 160V, 105C, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 220UF, 25V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 22UF, 50V 8X6.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 22UF, 50V, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 27UF, 35V, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 330UF, 50V, 12.5X13.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 33UF, 35V, 8X6.2 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 47UF, 50V, 6.3X7.7 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 47UF, 50V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 56UF, 35V, 6.3X7.7 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, ALUMINUM ELECTROLYTIC, 150UF, 50V, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, MLCC CERAMIC, 330NF .33UF, 500 VDC,10-%, 2225 5763 REVERSED. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 50V, 1000UF, LIHR, 16X25 MM, 7.5LS, ROHS COMPLIANT: YES, SHORT LEADS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, 22 UF, 35 VOLTS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, 27 UF, 16 V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, CERAMIC, .1UF, 50V, 10% TOLERANCE, 1206. MULTILAYER.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 4.7UF, 63V, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 470UF, 25V, 10 X 10MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, UD SERIES, RADIAL, 68 UF CAPACITANCE, 50 VDC RATING, 20% TOLERANCE, ALUMINUM ELECTROLYTIC, 8 X 10 MM DIMENSIONS, SURFACE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, UHW SERIES, ALUMINUM ELECTROLYTIC, RADIAL, 2700 UF CAPACITANCE, 2.7-3.6 A, 50 V, +/-20% TOLERANCE, 10000 HRS @ 105 C, 16 MM X 37.5 MM. FREE 2 YEAR RADWELL WARRANTY...
CAPACITOR, UMP SERIES, ALUMINUM ELECTROLYTIC, 1 UF CAPACITANCE, 50 VDC RATING, 20% TOLERANCE, RADIAL, BI-POLAR, 4MM X 6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, UMP SERIES, ALUMINUM ELECTROLYTIC, 10 UF CAPACITANCE, 16 VDC RATING, 20% TOLERANCE, RADIAL, BI-POLAR, 5MM X 6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, VOLTAGE: 370/440 VOLT, 80/7.5 MFD, 2.5 X 6.25 INCH. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, WATERCOOL, RF POWER, 7500PF, 22.5KVP, 350A. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,ALUMINUM ELECTROLYTIC, RADIAL, 1500UF, 35V, 20%, 12.5MM X 35MM. FREE 2 YEAR RADWELL WARRANTY
CORNELL DUBILIER Components Z93S4824PN
DISCONTINUED BY MANUFACTURER CAPACITOR, ROUND, 1-3/4IN DIA, 25UF, 240VAC, 50/60HZ, 70C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR / ELECTROLYTIC, LOW LEAKAGE CURRENT, 100UF CAPACITANCE, 16 VDC, 8 MM DIAMETER, 3.5 LEAD SPACE, 11.5 MM LENGTH, PC PIN TERMINATION, STRAIGHT LEAD, ALUMINUM, (BOX OF...
DISCONTINUED BY MANUFACTURER, CAPACITOR WATERCOOL RF POWER 7500PF 22.5KVP 350A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 24UF, 400V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 2MFD, 100VDC, 10OHM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 35 UF CAPACITANCE, 330 V, METAL CASE MATERIAL, OVAL SHAPE, 50/60 HZ, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 480V, 24UF, 3PERCENT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 55UF, 240V, 50/60HZ, 90C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 6MFD, 1.5UF-120UF, 370VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 70UF, 330VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUM ELECTROLYTIC, 2.2U, 160V, RADIAL, 20%, 6.3X11MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 0.47UF 50VDC, 20%, UVR SERIES, LIFETIME @ TEMPERATURE: 2000 HOUR @ 85C, RADIAL, 5MM X 11MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 16V, 20%, UPW SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105C, RADIAL 5MM X 11MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 10UF 50V, 20%, UPM SERIES, LIFETIME @ TEMPERATURE: 2000 HOURS @ 105C, RADIAL, 5MM X 11MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 1UF 50V, 20%, UWX SERIES, LIFETIME @ TEMPERATURE:2000 HRS @ 85C, SMD, 3.3MM X 3.3MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, FC SERIES, 22UF, 100V, 20%, RADIAL, 85C, 3.5MM LS, 8X11MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, .22UF, 50V, 20%, 4X8MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 15UF, 35V DC, 6.3X8 MM, 2.5LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, POLYESTER FILM, 6800PF, .0068UF, 100 VDC, 10%, 5X14 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 25V, 470UF, RADIAL LEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 3900UF, 10V, RADIAL, 20%, LS7.5MM, 105C, 18X20MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 450UF, 75V, 20%, RADIAL, LS 10.2MM, 105C, 25.4X41.3MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, POLY FILM, .33UF, 100V, 5% AXIAL, 14X31MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1UF 100V, 20%, LIHR, 5X11 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1UF, 250V, 6.3 X 11 MM, LIHR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1UF, 50V, LIHR, 5X11 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 47UF, 16V, 6.3X7 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, .47UF, 50V, BI / NON POLAR, 5X12 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 100UF, 50V, 13X26 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 10U, 25V, BIPOLAR, 6.3X5 MM, 2.5LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 25V, 20%, 5X5 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 35V, 85C, 5X11 MM, 2LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 35V, 85C, 5X7 MM 2.5LS, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 15UF, 100V, LIHR, 6.3X11 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 6.3V, 8X20 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 100 VDC, 13X21 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 27UF, 50V, 5X15 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 25V, LIHR, 8X11.5 MM 3.5LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 25V, 20%, 105C, 6.3X6.0 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 200V, 22X42 MM 10LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 35 VDC, 105C, LIHR, 6.3X11 MM, 2.5 LS, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 35 VDC, 105C, LIHR, 6.3X11 MM, 2.5 LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 56UF, 25V, 20%, 5X15 MM, AMMO-PAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, BI NON POLAR, 4.7UF, 16V, 4X8 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, LIHR, 82UF, 35V, 6.3X15 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, ROUND, 1-3/4IN DIA, 25UF, 240VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 100UF, 10V, POLARIZED, 20%, 85C, 6.3X5.8MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ELECTROLYTIC, 22UF, 35V, 6.3X5.4 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ELECTROLYTIC, 3.3UF, 35V, 3X5.4 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SUPER SOY, Z SERIES, GENERAL PURPOSE, 24UF, 3PERCENT TOLERANCE, 480VAC, 50/60HZ, OVAL CAN, EPOXIDIZED SOY BEAN OIL FILL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACTIOR, 35 UF, 370 V AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HALIDE CAPACITOR, 400VAC, 50/60 HZ, 100C MAX, 21 UF +/-3%, PROTECTED C 10000 AFC, NO PCB'S, INT RES 1.2 MEG OHMS, OIL FILLED, METAL, OVAL CASE, FOR...
DISCONTINUED BY MANUFACTURER, NO PCB CAPACITOR, STAB TERMINALS, 40.4UF, 480VAC 50/60HZ RATING, +06% -06% VARIANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CAPACIT OR, 3MFD, 370V,50/60HZ,3UF,70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR C22.2 NO190 400VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR, 1000 F, 16 V, 20%, PC PIN, 10000 HOURS @ 105C, POLAR. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITORS 4700PF 275 VAC 20%. FREE 2 YEAR RADWELL WARRANTY
MOTOR START CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
NICHICON Components UPW1H101MPD
NICHICON Components UPW1V152MHD1TN
PRICE/EA (MIN PURCH= 1600) - CAPACITOR ALUM ELEC 1UF, 450V, RADIAL; CAPACITANCE:1 F; CAPACITANCE TOLERANCE:20 ; VOLTAGE RATING:450V; LIFE TIME @ TEMPE. FREE 2 YEAR RADWELL WARRANTY
SMD, 16VOLTS 680UF, 10X10. FREE 2 YEAR RADWELL WARRANTY
VISHAY/SPRAGUE RESISTORS, Z5U, CAPACITOR DISC, .02M, 1KV. FREE 2 YEAR RADWELL WARRANTY

<< Prev