1µF ±10% 50V Ceramic Capacitor BX Radial
Multilayer Ceramic Capacitor, CK06 Series, 1 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No
CAP CER 1UF 50V BX RADIAL
CAPACITOR, RADIAL, CERAMIC, 1UF, 50V, X7R, 10%, 5LS, 7.37X2.29X7.62 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001-2031-ND | 87W9147 | CK06BX105K | 16297539 |
| Product Name | Ceramic Capacitors | Multilayer Ceramic Capacitor, Ck06 Series, 1 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet | Ceramic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |