CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 450V, 16X31.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 33UF 20% 450V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 450V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 43855075 | EEU-EB2W330 | 49W6655 |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 33Uf, 450V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Lead Style | Radial | Radial | |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose |