Panasonic 15000uF 16V Capacitor EEU-HD1C153

Description
15000uF 16V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-HD1C153 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1C153 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15000uF 16V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-HD1C153 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1C153 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15000uF 16V Capacitor
58-EEU-HD1C153
15000uF 16V Capacitor 58-EEU-HD1C153
15000uF 16V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-HD1C153 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1C153 can be used for catalog matching and distributor lookup.

15000uF 16V 20% Radial Aluminum Electrolytic Capacitor Product overview: EEU-HD1C153 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-HD1C153 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1339052-EEU-HD1C153 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1339052-EEU-HD1C153
Capacitors - Aluminum Electrolytic Capacitors 1339052-EEU-HD1C153
Win Source Part Number: 1339052-EEU-HD1C153 Category: Capacitors - Aluminum Electrolytic Capacitors Series: HD Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 1.476" (37.50mm) Standard Package: 50 Capacitance: 15000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-HD Ripple Current @ Low Frequency: 2.21 A @ 120 Hz Ripple Current @ High Frequency: 2.542 A @ 100 kHz

Win Source Part Number: 1339052-EEU-HD1C153
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: HD
Package: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: General Purpose
Height - Seated (Max): 1.476" (37.50mm)
Standard Package: 50
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEU-HD
Ripple Current @ Low Frequency: 2.21 A @ 120 Hz
Ripple Current @ High Frequency: 2.542 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1C153 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1C153
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1C153
CAP ALUM 15000UF 20% 16V RADIAL

CAP ALUM 15000UF 20% 16V RADIAL

Supplier's Site
Capacitor - 39059580 - Radwell International
Willingboro, NJ, United States
Capacitor
39059580
Capacitor 39059580
CAPACITOR, ALU ELEC, 15000UF, 16V, RADIAL, CAPACITANCE:15000F, VOLTAGE RATING:16V, PRODUCT RANGE:HD SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, POLARITY:POLAR, ESR:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALU ELEC, 15000UF, 16V, RADIAL, CAPACITANCE:15000F, VOLTAGE RATING:16V, PRODUCT RANGE:HD SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, POLARITY:POLAR, ESR:- ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-HD1C153 1339052-EEU-HD1C153 EEU-HD1C153 39059580
Product Name 15000uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 1.50E10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details