CAP ALUM POLY 33UF 20% 35V SMD
CAPACITOR, RADIAL, SMD, 33UF, 35V, ZK SERIES, 5X6.10MM. FREE 2 YEAR RADWELL WARRANTY
Aluminum Organic Polymer Capacitors 35v 33uf 125degC 10 x 10.2mm SMD
CAP ALUM HYB 33UF 20% 35V SMD
ZK Series Hybrid Capacitor SMD RoHS Compliant: Yes
| Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZK1V330R | 87499938 | EEH-ZK1V330R | EEH-ZK1V330R | 02AC5694 |
| Product Name | Aluminum - Polymer Capacitors | Capacitor | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Zk Series Hybrid Capacitor Smd Rohs Compliant Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 33 microF | 33 microF | 33 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Lead Style | Radial | Radial |