Vishay Intertechnology, Inc. Ceramic Capacitors D151K20Y5PL63L6R

Description
150pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1452PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1452PH-ND
Ceramic Capacitors 1452PH-ND
150pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

150pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
CAP CER 150PF 500V 10% RADIAL - 886-D151K20Y5PL63L6R - Utmel Electronic Limited
Hong Kong, China
CAP CER 150PF 500V 10% RADIAL
886-D151K20Y5PL63L6R
CAP CER 150PF 500V 10% RADIAL 886-D151K20Y5PL63L6R
CAP CER 150PF 500V 10% RADIAL

CAP CER 150PF 500V 10% RADIAL

Supplier's Site
Capacitor - 16345177 - Radwell International
Willingboro, NJ, United States
Capacitor
16345177
Capacitor 16345177
CERAMIC CAPACITOR 150PF, 500V, Y5P, 10%, RADIAL; CAPACITANCE:150PF; VOLTAGE RATING:500V; PRODUCT RANGE:D SERIES; CAPACITANCE TOLERANCE:¦ 10%; DIELECTRIC CHARACTERISTIC:Y5P; LEAD SPACING:6.35MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR 150PF, 500V, Y5P, 10%, RADIAL; CAPACITANCE:150PF; VOLTAGE RATING:500V; PRODUCT RANGE:D SERIES; CAPACITANCE TOLERANCE:¦ 10%; DIELECTRIC CHARACTERISTIC:Y5P; LEAD SPACING:6.35MM; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 150Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay - 91K7615 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay
91K7615
Ceramic Capacitor 150Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay 91K7615
CERAMIC CAPACITOR 150PF, 500V, Y5P, 10%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF, 500V, Y5P, 10%, RADIAL; Capacitance:150pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.35mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1452PH-ND 886-D151K20Y5PL63L6R 16345177 91K7615
Product Name Ceramic Capacitors CAP CER 150PF 500V 10% RADIAL Capacitor Ceramic Capacitor 150Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - M40R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers